215 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 215 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Resistor,Metal Film,215Ohms,250WV,1
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC60H2150FSRE6-ND | RNC60H2150FSRE6 | 08M7710 |
| Product Name | Through Hole Resistors | Res Metal Film 215 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | Resistor,metal Film,215Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 215 ohms |