Vishay Intertechnology, Inc. RES 21.3K OHM 1/4W .5% AXIAL RNC60H2132DSBSL

Description
RES 21.3Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 21.3Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.3K OHM 1/4W .5% AXIAL - RNC60H2132DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.3K OHM 1/4W .5% AXIAL
RNC60H2132DSBSL
RES 21.3K OHM 1/4W .5% AXIAL RNC60H2132DSBSL
RES 21.3Kohm 1/4W .5% AXIAL

RES 21.3Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2132DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2132DSBSL-ND
Through Hole Resistors RNC60H2132DSBSL-ND
21.3 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21.3 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2132DSBSL RNC60H2132DSBSL-ND
Product Name RES 21.3K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details