Vishay Intertechnology, Inc. RES 212 OHM 1/4W .5% AXIAL RNC60H2120DSB14

Description
RES 212ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 212ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 212 OHM 1/4W .5% AXIAL - RNC60H2120DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 212 OHM 1/4W .5% AXIAL
RNC60H2120DSB14
RES 212 OHM 1/4W .5% AXIAL RNC60H2120DSB14
RES 212ohm 1/4W .5% AXIAL

RES 212ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2120DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2120DSB14-ND
Through Hole Resistors RNC60H2120DSB14-ND
212 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

212 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC60H2120DSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H2120DSB14
Through Hole Resistors RNC60H2120DSB14
RES 212 OHM 1/4W .5% AXIAL

RES 212 OHM 1/4W .5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H2120DSB14 RNC60H2120DSB14-ND RNC60H2120DSB14
Product Name RES 212 OHM 1/4W .5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 212 ohms 212 ohms 212 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details