Vishay Intertechnology, Inc. RES 210K OHM 1/4W 1% AXIAL RNC60H2103FSBSL

Description
RES 210Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 210Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210K OHM 1/4W 1% AXIAL - RNC60H2103FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210K OHM 1/4W 1% AXIAL
RNC60H2103FSBSL
RES 210K OHM 1/4W 1% AXIAL RNC60H2103FSBSL
RES 210Kohm 1/4W 1% AXIAL

RES 210Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2103FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2103FSBSL-ND
Through Hole Resistors RNC60H2103FSBSL-ND
210 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

210 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2103FSBSL RNC60H2103FSBSL-ND
Product Name RES 210K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 210000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details