Vishay Intertechnology, Inc. RES 210K OHM 1/4W .1% AXIAL RNC60H2103BSBSL

Description
RES 210Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 210Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210K OHM 1/4W .1% AXIAL - RNC60H2103BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210K OHM 1/4W .1% AXIAL
RNC60H2103BSBSL
RES 210K OHM 1/4W .1% AXIAL RNC60H2103BSBSL
RES 210Kohm 1/4W .1% AXIAL

RES 210Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2103BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2103BSBSL-ND
Through Hole Resistors RNC60H2103BSBSL-ND
210 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

210 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2103BSBSL RNC60H2103BSBSL-ND
Product Name RES 210K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 210000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details