Vishay Intertechnology, Inc. RES 21K OHM 1/4W .5% AXIAL RNC60H2102DSBSL

Description
RES 21Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 21Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21K OHM 1/4W .5% AXIAL - RNC60H2102DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21K OHM 1/4W .5% AXIAL
RNC60H2102DSBSL
RES 21K OHM 1/4W .5% AXIAL RNC60H2102DSBSL
RES 21Kohm 1/4W .5% AXIAL

RES 21Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2102DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2102DSBSL-ND
Through Hole Resistors RNC60H2102DSBSL-ND
21 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2102DSBSL RNC60H2102DSBSL-ND
Product Name RES 21K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers