Vishay Intertechnology, Inc. RES 2.08K OHM 1/4W .5% AXIAL RNC60H2081DSRE6

Description
RES 2.08Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.08Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.08K OHM 1/4W .5% AXIAL - RNC60H2081DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.08K OHM 1/4W .5% AXIAL
RNC60H2081DSRE6
RES 2.08K OHM 1/4W .5% AXIAL RNC60H2081DSRE6
RES 2.08Kohm 1/4W .5% AXIAL

RES 2.08Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2081DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2081DSRE6-ND
Through Hole Resistors RNC60H2081DSRE6-ND
2.08 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.08 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2081DSRE6 RNC60H2081DSRE6-ND
Product Name RES 2.08K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2080 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details