Vishay Intertechnology, Inc. RES 205K OHM 1/4W 1% AXIAL RNC60H2053FSBSL

Description
RES 205Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 205Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205K OHM 1/4W 1% AXIAL - RNC60H2053FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205K OHM 1/4W 1% AXIAL
RNC60H2053FSBSL
RES 205K OHM 1/4W 1% AXIAL RNC60H2053FSBSL
RES 205Kohm 1/4W 1% AXIAL

RES 205Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2053FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2053FSBSL-ND
Through Hole Resistors RNC60H2053FSBSL-ND
205 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

205 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2053FSBSL RNC60H2053FSBSL-ND
Product Name RES 205K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 205000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers