Vishay Intertechnology, Inc. RES 20.5K OHM 1/4W .5% AXIAL RNC60H2052DSBSL

Description
RES 20.5Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 20.5Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5K OHM 1/4W .5% AXIAL - RNC60H2052DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1/4W .5% AXIAL
RNC60H2052DSBSL
RES 20.5K OHM 1/4W .5% AXIAL RNC60H2052DSBSL
RES 20.5Kohm 1/4W .5% AXIAL

RES 20.5Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2052DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2052DSBSL-ND
Through Hole Resistors RNC60H2052DSBSL-ND
20.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2052DSBSL RNC60H2052DSBSL-ND
Product Name RES 20.5K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details