Vishay Intertechnology, Inc. Through Hole Resistors RNC60H2050DRBSL

Description
205 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
205 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H2050DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2050DRBSL-ND
Through Hole Resistors RNC60H2050DRBSL-ND
205 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

205 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 205 OHM 1/4W .5% AXIAL - RNC60H2050DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 1/4W .5% AXIAL
RNC60H2050DRBSL
RES 205 OHM 1/4W .5% AXIAL RNC60H2050DRBSL
RES 205ohm 1/4W .5% AXIAL

RES 205ohm 1/4W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H2050DRBSL-ND RNC60H2050DRBSL
Product Name Through Hole Resistors RES 205 OHM 1/4W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 205 ohms 205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details