Vishay Intertechnology, Inc. RES 203K OHM 1/4W .5% AXIAL RNC60H2033DSRSL

Description
RES 203Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 203Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 203K OHM 1/4W .5% AXIAL - RNC60H2033DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 203K OHM 1/4W .5% AXIAL
RNC60H2033DSRSL
RES 203K OHM 1/4W .5% AXIAL RNC60H2033DSRSL
RES 203Kohm 1/4W .5% AXIAL

RES 203Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2033DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2033DSRSL-ND
Through Hole Resistors RNC60H2033DSRSL-ND
203 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

203 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2033DSRSL RNC60H2033DSRSL-ND
Product Name RES 203K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 203000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details