Vishay Intertechnology, Inc. RES 2.03K OHM 1/4W .5% AXIAL RNC60H2031DRBSL

Description
RES 2.03Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.03Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.03K OHM 1/4W .5% AXIAL - RNC60H2031DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.03K OHM 1/4W .5% AXIAL
RNC60H2031DRBSL
RES 2.03K OHM 1/4W .5% AXIAL RNC60H2031DRBSL
RES 2.03Kohm 1/4W .5% AXIAL

RES 2.03Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2031DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2031DRBSL-ND
Through Hole Resistors RNC60H2031DRBSL-ND
2.03 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.03 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2031DRBSL RNC60H2031DRBSL-ND
Product Name RES 2.03K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2030 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details