Vishay Intertechnology, Inc. MF,1/4W,2M ,1%,50PPM,S/.001%,BULK RNC60H2004FSB14

Description
MF,1/4W,2M ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/4W,2M ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,2M ,1%,50PPM,S/.001%,BULK - RNC60H2004FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,2M ,1%,50PPM,S/.001%,BULK
RNC60H2004FSB14
MF,1/4W,2M ,1%,50PPM,S/.001%,BULK RNC60H2004FSB14
MF,1/4W,2M ,1%,50PPM,S/.001%,BU LK

MF,1/4W,2M ,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60H2004FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2004FSB14-ND
Through Hole Resistors RNC60H2004FSB14-ND
2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2004FSB14 RNC60H2004FSB14-ND
Product Name MF,1/4W,2M ,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers