Vishay Intertechnology, Inc. RES 200K OHM 1/4W .5% AXIAL RNC60H2003DSRSL

Description
RES 200Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/4W .5% AXIAL - RNC60H2003DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/4W .5% AXIAL
RNC60H2003DSRSL
RES 200K OHM 1/4W .5% AXIAL RNC60H2003DSRSL
RES 200Kohm 1/4W .5% AXIAL

RES 200Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2003DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2003DSRSL-ND
Through Hole Resistors RNC60H2003DSRSL-ND
200 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2003DSRSL RNC60H2003DSRSL-ND
Product Name RES 200K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details