Vishay Intertechnology, Inc. RES 20K OHM 1/4W .1% AXIAL RNC60H2002BSR36

Description
RES 20Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/4W .1% AXIAL - RNC60H2002BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/4W .1% AXIAL
RNC60H2002BSR36
RES 20K OHM 1/4W .1% AXIAL RNC60H2002BSR36
RES 20Kohm 1/4W .1% AXIAL

RES 20Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2002BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2002BSR36-ND
Through Hole Resistors RNC60H2002BSR36-ND
20 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC60H2002BSR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H2002BSR36
Through Hole Resistors RNC60H2002BSR36
RES 20K OHM 1/4W .1% AXIAL

RES 20K OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H2002BSR36 RNC60H2002BSR36-ND RNC60H2002BSR36
Product Name RES 20K OHM 1/4W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers