Vishay Precision Group RES 2K OHM 1/4W .1% AXIAL RNC60H2001BSRE6

Description
RES 2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/4W .1% AXIAL - RNC60H2001BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/4W .1% AXIAL
RNC60H2001BSRE6
RES 2K OHM 1/4W .1% AXIAL RNC60H2001BSRE6
RES 2Kohm 1/4W .1% AXIAL

RES 2Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2001BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2001BSRE6-ND
Through Hole Resistors RNC60H2001BSRE6-ND
2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC60H2001BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H2001BSRE6
Through Hole Resistors RNC60H2001BSRE6
RES 2K OHM 1/4W .1% AXIAL

RES 2K OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H2001BSRE6 RNC60H2001BSRE6-ND RNC60H2001BSRE6
Product Name RES 2K OHM 1/4W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details