Vishay Intertechnology, Inc. RES 2K OHM 1/4W .1% AXIAL RNC60H2001BRB14

Description
RES 2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/4W .1% AXIAL - RNC60H2001BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/4W .1% AXIAL
RNC60H2001BRB14
RES 2K OHM 1/4W .1% AXIAL RNC60H2001BRB14
RES 2Kohm 1/4W .1% AXIAL

RES 2Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2001BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2001BRB14-ND
Through Hole Resistors RNC60H2001BRB14-ND
2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2001BRB14 RNC60H2001BRB14-ND
Product Name RES 2K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers