Vishay Intertechnology, Inc. MF,1/4W,200,1%,50PPM,S/.001%,BULK RNC60H2000FSB14

Description
MF,1/4W,200,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/4W,200,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,200,1%,50PPM,S/.001%,BULK - RNC60H2000FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,200,1%,50PPM,S/.001%,BULK
RNC60H2000FSB14
MF,1/4W,200,1%,50PPM,S/.001%,BULK RNC60H2000FSB14
MF,1/4W,200,1%,50PPM ,S/.001%,BULK

MF,1/4W,200,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60H2000FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2000FSB14-ND
Through Hole Resistors RNC60H2000FSB14-ND
200 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,200Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 87H5597 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,200Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
87H5597
Resistor,metal Film,200Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 87H5597
Resistor,Metal Film,200Ohms,250WV,1 +/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,200Ohms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H2000FSB14 RNC60H2000FSB14-ND 87H5597
Product Name MF,1/4W,200,1%,50PPM,S/.001%,BULK Through Hole Resistors Resistor,metal Film,200Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers