Vishay Intertechnology, Inc. RES 200 OHM 1/4W 1% AXIAL RNC60H2000FMBSL

Description
RES 200ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/4W 1% AXIAL - RNC60H2000FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/4W 1% AXIAL
RNC60H2000FMBSL
RES 200 OHM 1/4W 1% AXIAL RNC60H2000FMBSL
RES 200ohm 1/4W 1% AXIAL

RES 200ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2000FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2000FMBSL-ND
Through Hole Resistors RNC60H2000FMBSL-ND
200 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2000FMBSL RNC60H2000FMBSL-ND
Product Name RES 200 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details