Vishay Intertechnology, Inc. Through Hole Resistors RNC60H2000BSR36

Description
200 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
200 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H2000BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2000BSR36-ND
Through Hole Resistors RNC60H2000BSR36-ND
200 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 200 OHM 1/4W .1% AXIAL - RNC60H2000BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/4W .1% AXIAL
RNC60H2000BSR36
RES 200 OHM 1/4W .1% AXIAL RNC60H2000BSR36
RES 200ohm 1/4W .1% AXIAL

RES 200ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2000BSR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H2000BSR36
Through Hole Resistors RNC60H2000BSR36
RES 200 OHM 1/4W .1% AXIAL

RES 200 OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H2000BSR36-ND RNC60H2000BSR36 RNC60H2000BSR36
Product Name Through Hole Resistors RES 200 OHM 1/4W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details