Vishay Intertechnology, Inc. Through Hole Resistors RNC60H19R8DSBSL

Description
19.8 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
19.8 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H19R8DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H19R8DSBSL-ND
Through Hole Resistors RNC60H19R8DSBSL-ND
19.8 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

19.8 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 19.8 OHM 1/4W .5% AXIAL - RNC60H19R8DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.8 OHM 1/4W .5% AXIAL
RNC60H19R8DSBSL
RES 19.8 OHM 1/4W .5% AXIAL RNC60H19R8DSBSL
RES 19.8ohm 1/4W .5% AXIAL

RES 19.8ohm 1/4W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H19R8DSBSL-ND RNC60H19R8DSBSL
Product Name Through Hole Resistors RES 19.8 OHM 1/4W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 19.8 ohms 19.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details