Vishay Intertechnology, Inc. RES 1.98M OHM 1/4W .1% AXIAL RNC60H1984BSRSL

Description
RES 1.98Mohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.98Mohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.98M OHM 1/4W .1% AXIAL - RNC60H1984BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.98M OHM 1/4W .1% AXIAL
RNC60H1984BSRSL
RES 1.98M OHM 1/4W .1% AXIAL RNC60H1984BSRSL
RES 1.98Mohm 1/4W .1% AXIAL

RES 1.98Mohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1984BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1984BSRSL-ND
Through Hole Resistors RNC60H1984BSRSL-ND
1.98 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.98 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1984BSRSL RNC60H1984BSRSL-ND
Product Name RES 1.98M OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.98E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers