Vishay Intertechnology, Inc. RES 198K OHM 1/4W .5% AXIAL RNC60H1983DSRSL

Description
RES 198Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 198Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 198K OHM 1/4W .5% AXIAL - RNC60H1983DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 198K OHM 1/4W .5% AXIAL
RNC60H1983DSRSL
RES 198K OHM 1/4W .5% AXIAL RNC60H1983DSRSL
RES 198Kohm 1/4W .5% AXIAL

RES 198Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1983DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1983DSRSL-ND
Through Hole Resistors RNC60H1983DSRSL-ND
198 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

198 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1983DSRSL RNC60H1983DSRSL-ND
Product Name RES 198K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 198000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details