Vishay Intertechnology, Inc. RES 198K OHM 1/4W .5% AXIAL RNC60H1983DSRE6

Description
RES 198Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 198Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 198K OHM 1/4W .5% AXIAL - RNC60H1983DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 198K OHM 1/4W .5% AXIAL
RNC60H1983DSRE6
RES 198K OHM 1/4W .5% AXIAL RNC60H1983DSRE6
RES 198Kohm 1/4W .5% AXIAL

RES 198Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1983DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1983DSRE6-ND
Through Hole Resistors RNC60H1983DSRE6-ND
198 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

198 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1983DSRE6 RNC60H1983DSRE6-ND
Product Name RES 198K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 198000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details