Vishay Intertechnology, Inc. RES 1.96M OHM 1/4W .5% AXIAL RNC60H1964DSBSL

Description
RES 1.96Mohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.96Mohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96M OHM 1/4W .5% AXIAL - RNC60H1964DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96M OHM 1/4W .5% AXIAL
RNC60H1964DSBSL
RES 1.96M OHM 1/4W .5% AXIAL RNC60H1964DSBSL
RES 1.96Mohm 1/4W .5% AXIAL

RES 1.96Mohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1964DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1964DSBSL-ND
Through Hole Resistors RNC60H1964DSBSL-ND
1.96 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.96 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1964DSBSL RNC60H1964DSBSL-ND
Product Name RES 1.96M OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.96E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details