Vishay Intertechnology, Inc. RES 19.6K OHM 1/4W .5% AXIAL RNC60H1962DSRE6

Description
RES 19.6Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 19.6Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6K OHM 1/4W .5% AXIAL - RNC60H1962DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1/4W .5% AXIAL
RNC60H1962DSRE6
RES 19.6K OHM 1/4W .5% AXIAL RNC60H1962DSRE6
RES 19.6Kohm 1/4W .5% AXIAL

RES 19.6Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1962DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1962DSRE6-ND
Through Hole Resistors RNC60H1962DSRE6-ND
19.6 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

19.6 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1962DSRE6 RNC60H1962DSRE6-ND
Product Name RES 19.6K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers