Vishay Intertechnology, Inc. Through Hole Resistors RNC60H1912BSB14

Description
19.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
19.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H1912BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1912BSB14-ND
Through Hole Resistors RNC60H1912BSB14-ND
19.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

19.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,19.1K ,.1%,50PPM,S/.001%,BULK - RNC60H1912BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,19.1K ,.1%,50PPM,S/.001%,BULK
RNC60H1912BSB14
MF,1/4W,19.1K ,.1%,50PPM,S/.001%,BULK RNC60H1912BSB14
MF,1/4W,19.1K ,.1%,50PPM,S/.001%,B ULK

MF,1/4W,19.1K ,.1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H1912BSB14-ND RNC60H1912BSB14
Product Name Through Hole Resistors MF,1/4W,19.1K ,.1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details