Vishay Intertechnology, Inc. RES 1.91K OHM 1/4W .1% AXIAL RNC60H1911BMR36

Description
RES 1.91Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.91Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91K OHM 1/4W .1% AXIAL - RNC60H1911BMR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 1/4W .1% AXIAL
RNC60H1911BMR36
RES 1.91K OHM 1/4W .1% AXIAL RNC60H1911BMR36
RES 1.91Kohm 1/4W .1% AXIAL

RES 1.91Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1911BMR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1911BMR36-ND
Through Hole Resistors RNC60H1911BMR36-ND
1.91 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.91 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC60H1911BMR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H1911BMR36
Through Hole Resistors RNC60H1911BMR36
RES 1.91K OHM 1/4W .1% AXIAL

RES 1.91K OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H1911BMR36 RNC60H1911BMR36-ND RNC60H1911BMR36
Product Name RES 1.91K OHM 1/4W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1910 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details