Vishay Precision Group Erc-55-200 191 1% T-2 Rnc60H1910Fs Re7 Vishay RNC60H1910FSRE7

Description
ERC-55-200 191 1% T-2 RNC60H1910FS RE7
Description
ERC-55-200 191 1% T-2 RNC60H1910FS RE7

Suppliers

Company
Product
Description
Supplier Links
Erc-55-200 191 1% T-2 Rnc60H1910Fs Re7 Vishay - 08M7407 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55-200 191 1% T-2 Rnc60H1910Fs Re7 Vishay
08M7407
Erc-55-200 191 1% T-2 Rnc60H1910Fs Re7 Vishay 08M7407
ERC-55-200 191 1% T-2 RNC60H1910FS RE7

ERC-55-200 191 1% T-2 RNC60H1910FS RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08M7407
Product Name Erc-55-200 191 1% T-2 Rnc60H1910Fs Re7 Vishay
Unlock Full Specs
to access all available technical data

Similar Products

Mini Alligator Clip to Female 6-32 Thread, Adapter - 8040 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
BNC (F) 4 Hole Panel Mount Connector - ET-BFS-4H - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Panel/Flange
View Details