Vishay Intertechnology, Inc. RES 18.7 OHM 1/4W 1% AXIAL RNC60H18R7FSBSL

Description
RES 18.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7 OHM 1/4W 1% AXIAL - RNC60H18R7FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7 OHM 1/4W 1% AXIAL
RNC60H18R7FSBSL
RES 18.7 OHM 1/4W 1% AXIAL RNC60H18R7FSBSL
RES 18.7ohm 1/4W 1% AXIAL

RES 18.7ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H18R7FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H18R7FSBSL-ND
Through Hole Resistors RNC60H18R7FSBSL-ND
18.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H18R7FSBSL RNC60H18R7FSBSL-ND
Product Name RES 18.7 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.7 ohms 18.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details