Vishay Intertechnology, Inc. RES 18.7 OHM 1/4W .1% AXIAL RNC60H18R7BMRSL

Description
RES 18.7ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 18.7ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7 OHM 1/4W .1% AXIAL - RNC60H18R7BMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7 OHM 1/4W .1% AXIAL
RNC60H18R7BMRSL
RES 18.7 OHM 1/4W .1% AXIAL RNC60H18R7BMRSL
RES 18.7ohm 1/4W .1% AXIAL

RES 18.7ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H18R7BMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H18R7BMRSL-ND
Through Hole Resistors RNC60H18R7BMRSL-ND
18.7 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.7 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H18R7BMRSL RNC60H18R7BMRSL-ND
Product Name RES 18.7 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.7 ohms 18.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers