Vishay Intertechnology, Inc. RES 18.2 OHM 1/4W 1% AXIAL RNC60H18R2FSRSL

Description
RES 18.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 1/4W 1% AXIAL - RNC60H18R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1/4W 1% AXIAL
RNC60H18R2FSRSL
RES 18.2 OHM 1/4W 1% AXIAL RNC60H18R2FSRSL
RES 18.2ohm 1/4W 1% AXIAL

RES 18.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H18R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H18R2FSRSL-ND
Through Hole Resistors RNC60H18R2FSRSL-ND
18.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H18R2FSRSL RNC60H18R2FSRSL-ND
Product Name RES 18.2 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details