Vishay Intertechnology, Inc. RES 18.9K OHM 1/4W .5% AXIAL RNC60H1892DSB14

Description
RES 18.9Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 18.9Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.9K OHM 1/4W .5% AXIAL - RNC60H1892DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.9K OHM 1/4W .5% AXIAL
RNC60H1892DSB14
RES 18.9K OHM 1/4W .5% AXIAL RNC60H1892DSB14
RES 18.9Kohm 1/4W .5% AXIAL

RES 18.9Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1892DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1892DSB14-ND
Through Hole Resistors RNC60H1892DSB14-ND
18.9 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.9 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1892DSB14 RNC60H1892DSB14-ND
Product Name RES 18.9K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers