Vishay Intertechnology, Inc. RES 189 OHM 1/4W .5% AXIAL RNC60H1890DSB14

Description
RES 189ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 189ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 189 OHM 1/4W .5% AXIAL - RNC60H1890DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 189 OHM 1/4W .5% AXIAL
RNC60H1890DSB14
RES 189 OHM 1/4W .5% AXIAL RNC60H1890DSB14
RES 189ohm 1/4W .5% AXIAL

RES 189ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1890DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1890DSB14-ND
Through Hole Resistors RNC60H1890DSB14-ND
189 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

189 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1890DSB14 RNC60H1890DSB14-ND
Product Name RES 189 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 189 ohms 189 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details