Vishay Intertechnology, Inc. Through Hole Resistors RNC60H1840DSB14

Description
184 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
184 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H1840DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1840DSB14-ND
Through Hole Resistors RNC60H1840DSB14-ND
184 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

184 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 184 OHM 1/4W .5% AXIAL - RNC60H1840DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 184 OHM 1/4W .5% AXIAL
RNC60H1840DSB14
RES 184 OHM 1/4W .5% AXIAL RNC60H1840DSB14
RES 184ohm 1/4W .5% AXIAL

RES 184ohm 1/4W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H1840DSB14-ND RNC60H1840DSB14
Product Name Through Hole Resistors RES 184 OHM 1/4W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 184 ohms 184 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details