Vishay Intertechnology, Inc. RES 1.82M OHM 1/4W .1% AXIAL RNC60H1824BRB14

Description
RES 1.82Mohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.82Mohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82M OHM 1/4W .1% AXIAL - RNC60H1824BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82M OHM 1/4W .1% AXIAL
RNC60H1824BRB14
RES 1.82M OHM 1/4W .1% AXIAL RNC60H1824BRB14
RES 1.82Mohm 1/4W .1% AXIAL

RES 1.82Mohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1824BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1824BRB14-ND
Through Hole Resistors RNC60H1824BRB14-ND
1.82 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.82 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1824BRB14 RNC60H1824BRB14-ND
Product Name RES 1.82M OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.82E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details