Vishay Intertechnology, Inc. MF,1/4W,1.82K ,1%,50PPM,S/.001%,T/R RNC60H1821FSRE6

Description
MF,1/4W,1.82K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/4W,1.82K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,1.82K ,1%,50PPM,S/.001%,T/R - RNC60H1821FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,1.82K ,1%,50PPM,S/.001%,T/R
RNC60H1821FSRE6
MF,1/4W,1.82K ,1%,50PPM,S/.001%,T/R RNC60H1821FSRE6
MF,1/4W,1.82K ,1%,50PPM,S/.001%,T/ R

MF,1/4W,1.82K ,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC60H1821FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1821FSRE6-ND
Through Hole Resistors RNC60H1821FSRE6-ND
1.82 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.82 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1821FSRE6 RNC60H1821FSRE6-ND
Product Name MF,1/4W,1.82K ,1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details