Vishay Intertechnology, Inc. RES 1.82K OHM 1/4W .5% AXIAL RNC60H1821DSBSL

Description
RES 1.82Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.82Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82K OHM 1/4W .5% AXIAL - RNC60H1821DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1/4W .5% AXIAL
RNC60H1821DSBSL
RES 1.82K OHM 1/4W .5% AXIAL RNC60H1821DSBSL
RES 1.82Kohm 1/4W .5% AXIAL

RES 1.82Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1821DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1821DSBSL-ND
Through Hole Resistors RNC60H1821DSBSL-ND
1.82 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.82 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1821DSBSL RNC60H1821DSBSL-ND
Product Name RES 1.82K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1820 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details