Vishay Precision Group RES 182 OHM 1/4W 1% AXIAL RNC60H1820FSB14

Description
RES 182ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 182ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 1/4W 1% AXIAL - RNC60H1820FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1/4W 1% AXIAL
RNC60H1820FSB14
RES 182 OHM 1/4W 1% AXIAL RNC60H1820FSB14
RES 182ohm 1/4W 1% AXIAL

RES 182ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1820FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1820FSB14-ND
Through Hole Resistors RNC60H1820FSB14-ND
182 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

182 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,182Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 08M7308 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,182Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
08M7308
Resistor,metal Film,182Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 08M7308
Resistor,Metal Film,182Ohms,250WV,1 +/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,182Ohms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H1820FSB14 RNC60H1820FSB14-ND 08M7308
Product Name RES 182 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,182Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details