Vishay Intertechnology, Inc. RES 18K OHM 1/4W .5% AXIAL RNC60H1802DSRE6

Description
RES 18Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 18Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18K OHM 1/4W .5% AXIAL - RNC60H1802DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 1/4W .5% AXIAL
RNC60H1802DSRE6
RES 18K OHM 1/4W .5% AXIAL RNC60H1802DSRE6
RES 18Kohm 1/4W .5% AXIAL

RES 18Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1802DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1802DSRE6-ND
Through Hole Resistors RNC60H1802DSRE6-ND
18 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1802DSRE6 RNC60H1802DSRE6-ND
Product Name RES 18K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers