Vishay Intertechnology, Inc. RES 180 OHM 1/4W .5% AXIAL RNC60H1800DSBSL

Description
RES 180ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 180ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1/4W .5% AXIAL - RNC60H1800DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/4W .5% AXIAL
RNC60H1800DSBSL
RES 180 OHM 1/4W .5% AXIAL RNC60H1800DSBSL
RES 180ohm 1/4W .5% AXIAL

RES 180ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1800DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1800DSBSL-ND
Through Hole Resistors RNC60H1800DSBSL-ND
180 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

180 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1800DSBSL RNC60H1800DSBSL-ND
Product Name RES 180 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details