Vishay Intertechnology, Inc. RES 178K OHM 1/4W .5% AXIAL RNC60H1783DSBSL

Description
RES 178Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 178Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178K OHM 1/4W .5% AXIAL - RNC60H1783DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178K OHM 1/4W .5% AXIAL
RNC60H1783DSBSL
RES 178K OHM 1/4W .5% AXIAL RNC60H1783DSBSL
RES 178Kohm 1/4W .5% AXIAL

RES 178Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1783DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1783DSBSL-ND
Through Hole Resistors RNC60H1783DSBSL-ND
178 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

178 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1783DSBSL RNC60H1783DSBSL-ND
Product Name RES 178K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details