Vishay Intertechnology, Inc. RES 1.78K OHM 1/4W 1% AXIAL RNC60H1781FSRSL

Description
RES 1.78Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.78Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 1/4W 1% AXIAL - RNC60H1781FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 1/4W 1% AXIAL
RNC60H1781FSRSL
RES 1.78K OHM 1/4W 1% AXIAL RNC60H1781FSRSL
RES 1.78Kohm 1/4W 1% AXIAL

RES 1.78Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1781FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1781FSRSL-ND
Through Hole Resistors RNC60H1781FSRSL-ND
1.78 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.78 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1781FSRSL RNC60H1781FSRSL-ND
Product Name RES 1.78K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1780 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers