Vishay Intertechnology, Inc. RES 176 OHM 1/4W .5% AXIAL RNC60H1760DSB14

Description
RES 176ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 176ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 176 OHM 1/4W .5% AXIAL - RNC60H1760DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 176 OHM 1/4W .5% AXIAL
RNC60H1760DSB14
RES 176 OHM 1/4W .5% AXIAL RNC60H1760DSB14
RES 176ohm 1/4W .5% AXIAL

RES 176ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1760DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1760DSB14-ND
Through Hole Resistors RNC60H1760DSB14-ND
176 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

176 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1760DSB14 RNC60H1760DSB14-ND
Product Name RES 176 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 176 ohms 176 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details