Vishay Intertechnology, Inc. RES 1.74M OHM 1/4W 1% AXIAL RNC60H1744FSBSL

Description
RES 1.74Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.74Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74M OHM 1/4W 1% AXIAL - RNC60H1744FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74M OHM 1/4W 1% AXIAL
RNC60H1744FSBSL
RES 1.74M OHM 1/4W 1% AXIAL RNC60H1744FSBSL
RES 1.74Mohm 1/4W 1% AXIAL

RES 1.74Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1744FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1744FSBSL-ND
Through Hole Resistors RNC60H1744FSBSL-ND
1.74 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.74 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1744FSBSL RNC60H1744FSBSL-ND
Product Name RES 1.74M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.74E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details