Vishay Intertechnology, Inc. MF,1/4W,1.74M,1%,50PPM,S/.001%,BULK RNC60H1744FSB14

Description
MF,1/4W,1.74M,1%,50P PM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/4W,1.74M,1%,50P PM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,1.74M,1%,50PPM,S/.001%,BULK - RNC60H1744FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,1.74M,1%,50PPM,S/.001%,BULK
RNC60H1744FSB14
MF,1/4W,1.74M,1%,50PPM,S/.001%,BULK RNC60H1744FSB14
MF,1/4W,1.74M,1%,50P PM,S/.001%,BULK

MF,1/4W,1.74M,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60H1744FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1744FSB14-ND
Through Hole Resistors RNC60H1744FSB14-ND
1.74 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.74 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1744FSB14 RNC60H1744FSB14-ND
Product Name MF,1/4W,1.74M,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details