Vishay Intertechnology, Inc. Through Hole Resistors RNC60H1742DSB14

Description
17.4 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
17.4 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H1742DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1742DSB14-ND
Through Hole Resistors RNC60H1742DSB14-ND
17.4 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.4 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 17.4K OHM 1/4W .5% AXIAL - RNC60H1742DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1/4W .5% AXIAL
RNC60H1742DSB14
RES 17.4K OHM 1/4W .5% AXIAL RNC60H1742DSB14
RES 17.4Kohm 1/4W .5% AXIAL

RES 17.4Kohm 1/4W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H1742DSB14-ND RNC60H1742DSB14
Product Name Through Hole Resistors RES 17.4K OHM 1/4W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details