Vishay Intertechnology, Inc. Through Hole Resistors RNC60H1741FRB14

Description
1.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H1741FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1741FRB14-ND
Through Hole Resistors RNC60H1741FRB14-ND
1.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 1.74K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC60H1741FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.74K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC60H1741FRB14
Res Metal Film 1.74K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC60H1741FRB14
Res Metal Film 1.74K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 1.74K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H1741FRB14-ND RNC60H1741FRB14
Product Name Through Hole Resistors Res Metal Film 1.74K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details