Vishay Precision Group MF,1/4W,174,1%,50PPM,S/.001%,BULK RNC60H1740FSB14

Description
MF,1/4W,174,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/4W,174,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,174,1%,50PPM,S/.001%,BULK - RNC60H1740FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,174,1%,50PPM,S/.001%,BULK
RNC60H1740FSB14
MF,1/4W,174,1%,50PPM,S/.001%,BULK RNC60H1740FSB14
MF,1/4W,174,1%,50PPM ,S/.001%,BULK

MF,1/4W,174,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60H1740FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1740FSB14-ND
Through Hole Resistors RNC60H1740FSB14-ND
174 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

174 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,174Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 08M7176 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,174Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
08M7176
Resistor,metal Film,174Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 08M7176
Resistor,Metal Film,174Ohms,250WV,1 +/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,174Ohms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H1740FSB14 RNC60H1740FSB14-ND 08M7176
Product Name MF,1/4W,174,1%,50PPM,S/.001%,BULK Through Hole Resistors Resistor,metal Film,174Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details