Vishay Intertechnology, Inc. RES 17.2K OHM 1/4W .5% AXIAL RNC60H1722DSBSL

Description
RES 17.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 17.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.2K OHM 1/4W .5% AXIAL - RNC60H1722DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.2K OHM 1/4W .5% AXIAL
RNC60H1722DSBSL
RES 17.2K OHM 1/4W .5% AXIAL RNC60H1722DSBSL
RES 17.2Kohm 1/4W .5% AXIAL

RES 17.2Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1722DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1722DSBSL-ND
Through Hole Resistors RNC60H1722DSBSL-ND
17.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1722DSBSL RNC60H1722DSBSL-ND
Product Name RES 17.2K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details